Yageo USA RES 10.0 OHM 1/10W .5% SMD 0603 RT0603DRD0710RL

Description
RES 10.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 10.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/10W .5% SMD 0603
RT0603DRD0710RL
RES 10.0 OHM 1/10W .5% SMD 0603 RT0603DRD0710RL
RES 10.0ohm 1/10W .5% SMD 0603

RES 10.0ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2339-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2339-1-ND
Chip Resistor - Surface Mount 311-2339-1-ND
10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2339-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2339-2-ND
Chip Resistor - Surface Mount 311-2339-2-ND
10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2339-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2339-6-ND
Chip Resistor - Surface Mount 311-2339-6-ND
10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 10R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4362
Res, 10R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4362
RES, 10R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5806
Res, 10R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5806
RES, 10R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 10R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0710RL
Chip Resistor - Surface Mount RT0603DRD0710RL
RES SMD 10 OHM 0.5% 1/10W 0603

RES SMD 10 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD0710RL 311-2339-1-ND 49AK4362 46AK5806 RT0603DRD0710RL
Product Name RES 10.0 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 10R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 10R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details