Yageo USA Chip Resistor - Surface Mount RT0603DRD07102KL

Description
RES SMD 102K OHM 0.5% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 102K OHM 0.5% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRD07102KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07102KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD07102KLDKR-ND
RES SMD 102K OHM 0.5% 1/10W 0603

RES SMD 102K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD07102KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07102KLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD07102KLCT-ND
RES SMD 102K OHM 0.5% 1/10W 0603

RES SMD 102K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD07102KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07102KLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD07102KLTR-ND
102 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

102 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 102K OHM 1/10W .5% SMD 0603 - RT0603DRD07102KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/10W .5% SMD 0603
RT0603DRD07102KL
RES 102K OHM 1/10W .5% SMD 0603 RT0603DRD07102KL
RES 102Kohm 1/10W .5% SMD 0603

RES 102Kohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD07102KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07102KL
Resistors - Chip Resistor - Surface Mount RT0603DRD07102KL
RES SMD 102K OHM 0.5% 1/10W 0603

RES SMD 102K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0603DRD07102KLDKR-ND RT0603DRD07102KL RT0603DRD07102KL
Product Name Chip Resistor - Surface Mount RES 102K OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details