Yageo USA RES 100K OHM 1/10W .5% 0603 SMD RT0603DRD07100KL

Description
RES 100Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 100Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/10W .5% 0603 SMD - RT0603DRD07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/10W .5% 0603 SMD
RT0603DRD07100KL
RES 100K OHM 1/10W .5% 0603 SMD RT0603DRD07100KL
RES 100Kohm 1/10W .5% 0603 SMD

RES 100Kohm 1/10W .5% 0603 SMD

Supplier's Site
Surface Mount Resistors - 1991657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991657
Surface Mount Resistors 1991657
Yageo RT0603DRD07100KL

Yageo RT0603DRD07100KL

Supplier's Site
Surface Mount Resistors - 1991657P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991657P
Surface Mount Resistors 1991657P
Yageo RT0603DRD07100KL

Yageo RT0603DRD07100KL

Supplier's Site
Surface Mount Resistors - 1991656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991656
Surface Mount Resistors 1991656
Yageo RT0603DRD07100KL

Yageo RT0603DRD07100KL

Supplier's Site
Chip Resistor - Surface Mount - 311-100KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100KDDKR-ND
Chip Resistor - Surface Mount 311-100KDDKR-ND
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-100KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100KDTR-ND
Chip Resistor - Surface Mount 311-100KDTR-ND
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-100KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100KDCT-ND
Chip Resistor - Surface Mount 311-100KDCT-ND
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07100KL
Chip Resistor - Surface Mount RT0603DRD07100KL
RES SMD 100K OHM 0.5% 1/10W 0603

RES SMD 100K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 100K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8966
Res, 100K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8966
RES, 100K, 0.5%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.5%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4363
Res, 100K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4363
RES, 100K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603DRD07100KL 1991657 1991657P 311-100KDDKR-ND RT0603DRD07100KL 82AH8966 49AK4363
Product Name RES 100K OHM 1/10W .5% 0603 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 100K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details