Yageo USA RES 64.9 OHM 1/10W .25% SMD 0603 RT0603CRE0764R9L

Description
RES 64.9ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 64.9ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/10W .25% SMD 0603 - RT0603CRE0764R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/10W .25% SMD 0603
RT0603CRE0764R9L
RES 64.9 OHM 1/10W .25% SMD 0603 RT0603CRE0764R9L
RES 64.9ohm 1/10W .25% SMD 0603

RES 64.9ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRE0764R9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRE0764R9L-ND
Chip Resistor - Surface Mount RT0603CRE0764R9L-ND
64.9 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

64.9 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRE0764R9L RT0603CRE0764R9L-ND
Product Name RES 64.9 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details