Yageo USA Chip Resistor - Surface Mount RT0603CRE07430RL

Description
430 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
430 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603CRE07430RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRE07430RL-ND
Chip Resistor - Surface Mount RT0603CRE07430RL-ND
430 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

430 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 430 OHM 1/10W .25% SMD 0603 - RT0603CRE07430RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/10W .25% SMD 0603
RT0603CRE07430RL
RES 430 OHM 1/10W .25% SMD 0603 RT0603CRE07430RL
RES 430ohm 1/10W .25% SMD 0603

RES 430ohm 1/10W .25% SMD 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RT0603CRE07430RL-ND RT0603CRE07430RL
Product Name Chip Resistor - Surface Mount RES 430 OHM 1/10W .25% SMD 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details