Yageo USA RES 39.0 OHM 1/10W .25% SMD 0603 RT0603CRE0739R0L

Description
RES 39.0ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 39.0ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0 OHM 1/10W .25% SMD 0603 - RT0603CRE0739R0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0 OHM 1/10W .25% SMD 0603
RT0603CRE0739R0L
RES 39.0 OHM 1/10W .25% SMD 0603 RT0603CRE0739R0L
RES 39.0ohm 1/10W .25% SMD 0603

RES 39.0ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRE0739R0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRE0739R0L-ND
Chip Resistor - Surface Mount RT0603CRE0739R0L-ND
39 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRE0739R0L RT0603CRE0739R0L-ND
Product Name RES 39.0 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 39 ohms 39 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details