Yageo USA RES 332 OHM 1/10W .25% SMD 0603 RT0603CRE07332RL

Description
RES 332ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 332ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/10W .25% SMD 0603 - RT0603CRE07332RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/10W .25% SMD 0603
RT0603CRE07332RL
RES 332 OHM 1/10W .25% SMD 0603 RT0603CRE07332RL
RES 332ohm 1/10W .25% SMD 0603

RES 332ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRE07332RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRE07332RL-ND
Chip Resistor - Surface Mount RT0603CRE07332RL-ND
332 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRE07332RL RT0603CRE07332RL-ND
Product Name RES 332 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 332 ohms 332 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD105JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details