Yageo USA Chip Resistor - Surface Mount RT0603CRE0728KL

Description
28 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
28 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603CRE0728KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRE0728KL-ND
Chip Resistor - Surface Mount RT0603CRE0728KL-ND
28 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

28 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603CRE0728KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRE0728KL
Chip Resistor - Surface Mount RT0603CRE0728KL
RES SMD 28K OHM 0.25% 1/10W 0603

RES SMD 28K OHM 0.25% 1/10W 0603

Supplier's Site Datasheet
Res, 28K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0397
Res, 28K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0397
RES, 28K, 0.25%, 0.1W, THIN FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 28K, 0.25%, 0.1W, THIN FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 28K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2415
Res, 28K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2415
RES, 28K, 0.25%, 0.1W, THIN FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 28K, 0.25%, 0.1W, THIN FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RT0603CRE0728KL-ND RT0603CRE0728KL 59AK0397
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 28K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD365GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details