Yageo USA RES 232K OHM 1/10W .25% SMD 0603 RT0603CRE07232KL

Description
RES 232Kohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 232Kohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/10W .25% SMD 0603 - RT0603CRE07232KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/10W .25% SMD 0603
RT0603CRE07232KL
RES 232K OHM 1/10W .25% SMD 0603 RT0603CRE07232KL
RES 232Kohm 1/10W .25% SMD 0603

RES 232Kohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRE07232KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRE07232KL-ND
Chip Resistor - Surface Mount RT0603CRE07232KL-ND
232 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

232 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRE07232KL RT0603CRE07232KL-ND
Product Name RES 232K OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 232000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details