Yageo USA Chip Resistor - Surface Mount RT0603CRE0712KL

Description
RES SMD 12K OHM 0.25% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 12K OHM 0.25% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603CRE0712KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603CRE0712KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603CRE0712KLDKR-ND
RES SMD 12K OHM 0.25% 1/10W 0603

RES SMD 12K OHM 0.25% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603CRE0712KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603CRE0712KLCT-ND
Chip Resistor - Surface Mount 13-RT0603CRE0712KLCT-ND
RES SMD 12K OHM 0.25% 1/10W 0603

RES SMD 12K OHM 0.25% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603CRE0712KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603CRE0712KLTR-ND
Chip Resistor - Surface Mount 13-RT0603CRE0712KLTR-ND
12 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 12K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6315
Res, 12K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6315
RES, 12K, 0.25%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K, 0.25%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603CRE0712KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRE0712KL
Chip Resistor - Surface Mount RT0603CRE0712KL
RES SMD 12K OHM 0.25% 1/10W 0603

RES SMD 12K OHM 0.25% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0603CRE0712KLDKR-ND 58AK6315 RT0603CRE0712KL
Product Name Chip Resistor - Surface Mount Res, 12K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details