976 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 976ohm 1/10W .25% SMD 0603
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0603CRD07976RL-ND | RT0603CRD07976RL |
| Product Name | Chip Resistor - Surface Mount | RES 976 OHM 1/10W .25% SMD 0603 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Resistance Range | 976 ohms | 976 ohms |