Yageo USA RES 64.9 OHM 1/10W .25% SMD 0603 RT0603CRD0764R9L

Description
RES 64.9ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 64.9ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/10W .25% SMD 0603 - RT0603CRD0764R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/10W .25% SMD 0603
RT0603CRD0764R9L
RES 64.9 OHM 1/10W .25% SMD 0603 RT0603CRD0764R9L
RES 64.9ohm 1/10W .25% SMD 0603

RES 64.9ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD0764R9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD0764R9L-ND
Chip Resistor - Surface Mount RT0603CRD0764R9L-ND
64.9 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

64.9 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603CRD0764R9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRD0764R9L
Chip Resistor - Surface Mount RT0603CRD0764R9L
RES SMD 64.9OHM 0.25% 1/10W 0603

RES SMD 64.9OHM 0.25% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603CRD0764R9L RT0603CRD0764R9L-ND RT0603CRD0764R9L
Product Name RES 64.9 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details