Yageo USA RES 432 OHM 1/10W .25% SMD 0603 RT0603CRD07432RL

Description
RES 432ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 432ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/10W .25% SMD 0603 - RT0603CRD07432RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/10W .25% SMD 0603
RT0603CRD07432RL
RES 432 OHM 1/10W .25% SMD 0603 RT0603CRD07432RL
RES 432ohm 1/10W .25% SMD 0603

RES 432ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD07432RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD07432RL-ND
Chip Resistor - Surface Mount RT0603CRD07432RL-ND
432 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

432 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRD07432RL RT0603CRD07432RL-ND
Product Name RES 432 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 432 ohms 432 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details