Yageo USA RES 383 OHM 1/10W .25% SMD 0603 RT0603CRD07383RL

Description
RES 383ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 383ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/10W .25% SMD 0603 - RT0603CRD07383RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/10W .25% SMD 0603
RT0603CRD07383RL
RES 383 OHM 1/10W .25% SMD 0603 RT0603CRD07383RL
RES 383ohm 1/10W .25% SMD 0603

RES 383ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD07383RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD07383RL-ND
Chip Resistor - Surface Mount RT0603CRD07383RL-ND
383 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

383 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRD07383RL RT0603CRD07383RL-ND
Product Name RES 383 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 383 ohms 383 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers