Yageo USA RES 274 OHM 1/10W .25% SMD 0603 RT0603CRD07274RL

Description
RES 274ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 274ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/10W .25% SMD 0603 - RT0603CRD07274RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/10W .25% SMD 0603
RT0603CRD07274RL
RES 274 OHM 1/10W .25% SMD 0603 RT0603CRD07274RL
RES 274ohm 1/10W .25% SMD 0603

RES 274ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD07274RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD07274RL-ND
Chip Resistor - Surface Mount RT0603CRD07274RL-ND
274 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

274 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRD07274RL RT0603CRD07274RL-ND
Product Name RES 274 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 274 ohms 274 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD273GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details