Yageo USA RES 187 OHM 1/10W .25% SMD 0603 RT0603CRD07187RL

Description
RES 187ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 187ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/10W .25% SMD 0603 - RT0603CRD07187RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/10W .25% SMD 0603
RT0603CRD07187RL
RES 187 OHM 1/10W .25% SMD 0603 RT0603CRD07187RL
RES 187ohm 1/10W .25% SMD 0603

RES 187ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD07187RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD07187RL-ND
Chip Resistor - Surface Mount RT0603CRD07187RL-ND
187 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

187 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRD07187RL RT0603CRD07187RL-ND
Product Name RES 187 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 187 ohms 187 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details