Yageo USA RES 16.0 OHM 1/10W .25% SMD 0603 RT0603CRD0716RL

Description
RES 16.0ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 16.0ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1/10W .25% SMD 0603 - RT0603CRD0716RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1/10W .25% SMD 0603
RT0603CRD0716RL
RES 16.0 OHM 1/10W .25% SMD 0603 RT0603CRD0716RL
RES 16.0ohm 1/10W .25% SMD 0603

RES 16.0ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD0716RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD0716RL-ND
Chip Resistor - Surface Mount RT0603CRD0716RL-ND
16 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRD0716RL RT0603CRD0716RL-ND
Product Name RES 16.0 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 16 ohms 16 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details