Yageo USA RES 15.8 OHM 1/10W .25% SMD 0603 RT0603CRD0715R8L

Description
RES 15.8ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 15.8ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1/10W .25% SMD 0603 - RT0603CRD0715R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/10W .25% SMD 0603
RT0603CRD0715R8L
RES 15.8 OHM 1/10W .25% SMD 0603 RT0603CRD0715R8L
RES 15.8ohm 1/10W .25% SMD 0603

RES 15.8ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD0715R8L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD0715R8L-ND
Chip Resistor - Surface Mount RT0603CRD0715R8L-ND
15.8 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15.8 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603CRD0715R8L RT0603CRD0715R8L-ND
Product Name RES 15.8 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details