Yageo USA RES 143 OHM 1/10W .25% SMD 0603 RT0603CRD07143RL

Description
RES 143ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 143ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/10W .25% SMD 0603 - RT0603CRD07143RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/10W .25% SMD 0603
RT0603CRD07143RL
RES 143 OHM 1/10W .25% SMD 0603 RT0603CRD07143RL
RES 143ohm 1/10W .25% SMD 0603

RES 143ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD07143RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD07143RL-ND
Chip Resistor - Surface Mount RT0603CRD07143RL-ND
143 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

143 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603CRD07143RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRD07143RL
Chip Resistor - Surface Mount RT0603CRD07143RL
RES SMD 143 OHM 0.25% 1/10W 0603

RES SMD 143 OHM 0.25% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603CRD07143RL RT0603CRD07143RL-ND RT0603CRD07143RL
Product Name RES 143 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data