Yageo USA RES 12.1KOHM 1/10W .25% SMD 0603 RT0603CRD0712K1L

Description
RES 12.1KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 12.1KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1KOHM 1/10W .25% SMD 0603 - RT0603CRD0712K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1KOHM 1/10W .25% SMD 0603
RT0603CRD0712K1L
RES 12.1KOHM 1/10W .25% SMD 0603 RT0603CRD0712K1L
RES 12.1KOHM 1/10W .25% SMD 0603

RES 12.1KOHM 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD0712K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD0712K1L-ND
Chip Resistor - Surface Mount RT0603CRD0712K1L-ND
12.1 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12.1 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603CRD0712K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRD0712K1L
Chip Resistor - Surface Mount RT0603CRD0712K1L
RES SMD 12.1K OHM 1/10W 0603

RES SMD 12.1K OHM 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603CRD0712K1L RT0603CRD0712K1L-ND RT0603CRD0712K1L
Product Name RES 12.1KOHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details