Yageo USA RES 11.0KOHM 1/10W .25% SMD 0603 RT0603CRD0711KL

Description
RES 11.0KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 11.0KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0KOHM 1/10W .25% SMD 0603 - RT0603CRD0711KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0KOHM 1/10W .25% SMD 0603
RT0603CRD0711KL
RES 11.0KOHM 1/10W .25% SMD 0603 RT0603CRD0711KL
RES 11.0KOHM 1/10W .25% SMD 0603

RES 11.0KOHM 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD0711KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD0711KL-ND
Chip Resistor - Surface Mount RT0603CRD0711KL-ND
11 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

11 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603CRD0711KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRD0711KL
Chip Resistor - Surface Mount RT0603CRD0711KL
RES SMD 11K OHM 0.25% 1/10W 0603

RES SMD 11K OHM 0.25% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603CRD0711KL RT0603CRD0711KL-ND RT0603CRD0711KL
Product Name RES 11.0KOHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD394JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details