Yageo USA Chip Resistor - Surface Mount RT0603CRD0710K2L

Description
10.2 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603CRD0710K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRD0710K2L-ND
Chip Resistor - Surface Mount RT0603CRD0710K2L-ND
10.2 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.2 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 10.2KOHM 1/10W .25% SMD 0603 - RT0603CRD0710K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2KOHM 1/10W .25% SMD 0603
RT0603CRD0710K2L
RES 10.2KOHM 1/10W .25% SMD 0603 RT0603CRD0710K2L
RES 10.2KOHM 1/10W .25% SMD 0603

RES 10.2KOHM 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRD0710K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRD0710K2L
Chip Resistor - Surface Mount RT0603CRD0710K2L
RES SMD 10.2K OHM 1/10W 0603

RES SMD 10.2K OHM 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603CRD0710K2L-ND RT0603CRD0710K2L RT0603CRD0710K2L
Product Name Chip Resistor - Surface Mount RES 10.2KOHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details