102 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 102ohm 1/10W .25% SMD 0603
RES SMD 102 OHM 0.25% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RT0603CRD07102RL-ND | RT0603CRD07102RL | RT0603CRD07102RL |
| Product Name | Chip Resistor - Surface Mount | RES 102 OHM 1/10W .25% SMD 0603 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | |
| Resistance Range | 102 ohms | 102 ohms | 102 ohms |