Yageo USA Chip Resistor - Surface Mount RT0603CRC0723R2L

Description
23.2 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
23.2 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603CRC0723R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRC0723R2L-ND
Chip Resistor - Surface Mount RT0603CRC0723R2L-ND
23.2 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

23.2 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603CRC0723R2L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRC0723R2L
Chip Resistor - Surface Mount RT0603CRC0723R2L
RES SMD 23.2OHM 0.25% 1/10W 0603

RES SMD 23.2OHM 0.25% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603CRC0723R2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRC0723R2L
Chip Resistor - Surface Mount RT0603CRC0723R2L
RES SMD 23.2OHM 0.25% 1/10W 0603

RES SMD 23.2OHM 0.25% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603CRC0723R2L-ND RT0603CRC0723R2L RT0603CRC0723R2L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567837P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details