Yageo USA Chip Resistor - Surface Mount RT0603CRC0720KL

Description
20 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603CRC0720KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603CRC0720KL-ND
Chip Resistor - Surface Mount RT0603CRC0720KL-ND
20 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 20K ohm .25% 15ppm - RT0603CRC0720KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 20K ohm .25% 15ppm
RT0603CRC0720KL
Thin Film Resistors - SMD 1/10W 20K ohm .25% 15ppm RT0603CRC0720KL
Thin Film Resistors - SMD 1/10W 20Kohm .25% 15ppm

Thin Film Resistors - SMD 1/10W 20Kohm .25% 15ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603CRC0720KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRC0720KL
Chip Resistor - Surface Mount RT0603CRC0720KL
RES SMD 20K OHM 0.25% 1/10W 0603

RES SMD 20K OHM 0.25% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603CRC0720KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRC0720KL
Chip Resistor - Surface Mount RT0603CRC0720KL
RES SMD 20K OHM 0.25% 1/10W 0603

RES SMD 20K OHM 0.25% 1/10W 0603

Supplier's Site Datasheet
Thin Film Resistors 1/10W 20K ohm .25% 15ppm - 898-RT0603CRC0720KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/10W 20K ohm .25% 15ppm
898-RT0603CRC0720KL
Thin Film Resistors 1/10W 20K ohm .25% 15ppm 898-RT0603CRC0720KL
Thin Film Resistors 1/10W 20K ohm .25% 15ppm

Thin Film Resistors 1/10W 20K ohm .25% 15ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603CRC0720KL-ND RT0603CRC0720KL RT0603CRC0720KL RT0603CRC0720KL 898-RT0603CRC0720KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 20K ohm .25% 15ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors 1/10W 20K ohm .25% 15ppm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers