Yageo USA Chip Resistor - Surface Mount RT0603CRB07100KL

Description
100 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603CRB07100KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603CRB07100KLTR-ND
Chip Resistor - Surface Mount 13-RT0603CRB07100KLTR-ND
100 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603CRB07100KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603CRB07100KLCT-ND
Chip Resistor - Surface Mount 13-RT0603CRB07100KLCT-ND
RES SMD 100KOHM 0.25% 1/10W 0603

RES SMD 100KOHM 0.25% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603CRB07100KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603CRB07100KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603CRB07100KLDKR-ND
RES SMD 100KOHM 0.25% 1/10W 0603

RES SMD 100KOHM 0.25% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603CRB07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603CRB07100KL
Chip Resistor - Surface Mount RT0603CRB07100KL
RES SMD 100KOHM 0.25% 1/10W 0603

RES SMD 100KOHM 0.25% 1/10W 0603

Supplier's Site Datasheet
Res, 100K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6637
Res, 100K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6637
RES, 100K, 0.25%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.25%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2412
Res, 100K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2412
RES, 100K, 0.25%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.25%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-RT0603CRB07100KLTR-ND RT0603CRB07100KL 59AK6637
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 0.25%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers