Yageo USA RES 9.76KOHM 1/10W .1% SMD 0603 RT0603BRE079K76L

Description
RES 9.76KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 9.76KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76KOHM 1/10W .1% SMD 0603 - RT0603BRE079K76L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76KOHM 1/10W .1% SMD 0603
RT0603BRE079K76L
RES 9.76KOHM 1/10W .1% SMD 0603 RT0603BRE079K76L
RES 9.76KOHM 1/10W .1% SMD 0603

RES 9.76KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4790TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4790TR-ND
Chip Resistor - Surface Mount YAG4790TR-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4790CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4790CT-ND
Chip Resistor - Surface Mount YAG4790CT-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4790DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4790DKR-ND
Chip Resistor - Surface Mount YAG4790DKR-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 9K76, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8249
Res, 9K76, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8249
RES, 9K76, 0.1%, 0.1W, THIN FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K76, 0.1%, 0.1W, THIN FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE079K76L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE079K76L
Chip Resistor - Surface Mount RT0603BRE079K76L
RES SMD 9.76KOHM 0.1% 1/10W 0603

RES SMD 9.76KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE079K76L YAG4790TR-ND 58AK8249 RT0603BRE079K76L
Product Name RES 9.76KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 9K76, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details