Yageo USA Chip Resistor - Surface Mount RT0603BRE0795R3L

Description
95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603BRE0795R3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE0795R3L-ND
Chip Resistor - Surface Mount RT0603BRE0795R3L-ND
95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 95.3 OHM 10W Resistor - 52-RT0603BRE0795R3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 95.3 OHM 10W Resistor
52-RT0603BRE0795R3L
SMD 95.3 OHM 10W Resistor 52-RT0603BRE0795R3L
RES SMD 95.3 OHM 0.1% 1/10W 0603 Product overview: RT0603BRE0795R3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 95.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 95.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE0795R3L can be used for catalog matching and distributor lookup.

RES SMD 95.3 OHM 0.1% 1/10W 0603 Product overview: RT0603BRE0795R3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 95.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 95.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE0795R3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1014284-RT0603BRE0795R3L
Resistors - Chip Resistor - Surface Mount 1014284-RT0603BRE0795R3L
Win Source Part Number: 1014284-RT0603BRE079 5R3L Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 95.3 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO

Win Source Part Number: 1014284-RT0603BRE0795R3L
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 95.3 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO

Buy Now Datasheet
RES 95.3 OHM 1/10W .1% SMD 0603 - RT0603BRE0795R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/10W .1% SMD 0603
RT0603BRE0795R3L
RES 95.3 OHM 1/10W .1% SMD 0603 RT0603BRE0795R3L
RES 95.3ohm 1/10W .1% SMD 0603

RES 95.3ohm 1/10W .1% SMD 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603BRE0795R3L-ND 52-RT0603BRE0795R3L 1014284-RT0603BRE0795R3L RT0603BRE0795R3L
Product Name Chip Resistor - Surface Mount SMD 95.3 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount RES 95.3 OHM 1/10W .1% SMD 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD823JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details