Yageo USA RES 6.19KOHM 1/10W .1% SMD 0603 RT0603BRE076K19L

Description
RES 6.19KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 6.19KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19KOHM 1/10W .1% SMD 0603 - RT0603BRE076K19L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19KOHM 1/10W .1% SMD 0603
RT0603BRE076K19L
RES 6.19KOHM 1/10W .1% SMD 0603 RT0603BRE076K19L
RES 6.19KOHM 1/10W .1% SMD 0603

RES 6.19KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4770TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4770TR-ND
Chip Resistor - Surface Mount YAG4770TR-ND
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4770DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4770DKR-ND
Chip Resistor - Surface Mount YAG4770DKR-ND
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4770CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4770CT-ND
Chip Resistor - Surface Mount YAG4770CT-ND
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRE076K19L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE076K19L
Chip Resistor - Surface Mount RT0603BRE076K19L
RES SMD 6.19KOHM 0.1% 1/10W 0603

RES SMD 6.19KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 6K19, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3853
Res, 6K19, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3853
RES, 6K19, 0.1%, 0.1W, THIN FILM, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.1W, THIN FILM, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4535
Res, 6K19, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4535
RES, 6K19, 0.1%, 0.1W, THIN FILM, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.1W, THIN FILM, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRE076K19L YAG4770TR-ND RT0603BRE076K19L 58AK3853
Product Name RES 6.19KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 6K19, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers