Yageo USA RES 681 OHM 1/10W .1% SMD 0603 RT0603BRE07681RL

Description
RES 681ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 681ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/10W .1% SMD 0603 - RT0603BRE07681RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/10W .1% SMD 0603
RT0603BRE07681RL
RES 681 OHM 1/10W .1% SMD 0603 RT0603BRE07681RL
RES 681ohm 1/10W .1% SMD 0603

RES 681ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07681RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE07681RL-ND
Chip Resistor - Surface Mount RT0603BRE07681RL-ND
681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRE07681RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07681RL
Chip Resistor - Surface Mount RT0603BRE07681RL
RES SMD 681 OHM 0.1% 1/10W 0603

RES SMD 681 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603BRE07681RL RT0603BRE07681RL-ND RT0603BRE07681RL
Product Name RES 681 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details