Yageo USA Chip Resistor - Surface Mount RT0603BRE07680RL

Description
RES SMD 680 OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 680 OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRE07680RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07680RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRE07680RLCT-ND
RES SMD 680 OHM 0.1% 1/10W 0603

RES SMD 680 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE07680RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07680RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRE07680RLDKR-ND
RES SMD 680 OHM 0.1% 1/10W 0603

RES SMD 680 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE07680RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07680RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRE07680RLTR-ND
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 680 OHM 1/10W .1% SMD 0603 - RT0603BRE07680RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/10W .1% SMD 0603
RT0603BRE07680RL
RES 680 OHM 1/10W .1% SMD 0603 RT0603BRE07680RL
RES 680ohm 1/10W .1% SMD 0603

RES 680ohm 1/10W .1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRE07680RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE07680RL
Resistors - Chip Resistor - Surface Mount RT0603BRE07680RL
RES SMD 680 OHM 0.1% 1/10W 0603

RES SMD 680 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07680RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07680RL
Chip Resistor - Surface Mount RT0603BRE07680RL
RES SMD 680 OHM 0.1% 1/10W 0603

RES SMD 680 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2407
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2407
RES, 680R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 13-RT0603BRE07680RLCT-ND RT0603BRE07680RL RT0603BRE07680RL RT0603BRE07680RL 59AK2407
Product Name Chip Resistor - Surface Mount RES 680 OHM 1/10W .1% SMD 0603 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Surface Mount Resistors - 2573262 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD514GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details