62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 62K OHM 0.1% 1/10W 0603
RES SMD 62K OHM 0.1% 1/10W 0603
RES 62.0KOHM 1/10W .1% SMD 0603
RES, 62K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 62K OHM 0.1% 1/10W 0603
RES SMD 62K OHM 0.1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 13-RT0603BRE0762KLTR-ND | RT0603BRE0762KL | 58AK6313 | RT0603BRE0762KL | RT0603BRE0762KL |
| Product Name | Chip Resistor - Surface Mount | RES 62.0KOHM 1/10W .1% SMD 0603 | Res, 62K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |