RES 60.4KOHM 1/10W .1% SMD 0603
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 60K4, 0.1%, 0.1W, THIN FILM, 0603; Resistance:60.4kohm;
RES, 60K4, 0.1%, 0.1W, THIN FILM, 0603; Resistance:60.4kohm;
RES SMD 60.4KOHM 0.1% 1/10W 0603
RES SMD 60.4KOHM 0.1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0603BRE0760K4L | YAG4763TR-ND | 59AK6632 | RT0603BRE0760K4L | RT0603BRE0760K4L |
| Product Name | RES 60.4KOHM 1/10W .1% SMD 0603 | Chip Resistor - Surface Mount | Res, 60K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor |