Yageo USA Chip Resistor - Surface Mount RT0603BRE075K6L

Description
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4761TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4761TR-ND
Chip Resistor - Surface Mount YAG4761TR-ND
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4761CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4761CT-ND
Chip Resistor - Surface Mount YAG4761CT-ND
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4761DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4761DKR-ND
Chip Resistor - Surface Mount YAG4761DKR-ND
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 5.60KOHM 1/10W .1% SMD 0603 - RT0603BRE075K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60KOHM 1/10W .1% SMD 0603
RT0603BRE075K6L
RES 5.60KOHM 1/10W .1% SMD 0603 RT0603BRE075K6L
RES 5.60KOHM 1/10W .1% SMD 0603

RES 5.60KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE075K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE075K6L
Chip Resistor - Surface Mount RT0603BRE075K6L
RES SMD 5.6K OHM 0.1% 1/10W 0603

RES SMD 5.6K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 5K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5803
Res, 5K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5803
RES, 5K6, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 5K6, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 5K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4531
Res, 5K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4531
RES, 5K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG4761TR-ND RT0603BRE075K6L RT0603BRE075K6L 46AK5803 59AK4531
Product Name Chip Resistor - Surface Mount RES 5.60KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 5K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 5K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers