Yageo USA RES 5.23KOHM 1/10W .1% SMD 0603 RT0603BRE075K23L

Description
RES 5.23KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 5.23KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23KOHM 1/10W .1% SMD 0603 - RT0603BRE075K23L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23KOHM 1/10W .1% SMD 0603
RT0603BRE075K23L
RES 5.23KOHM 1/10W .1% SMD 0603 RT0603BRE075K23L
RES 5.23KOHM 1/10W .1% SMD 0603

RES 5.23KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4758TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4758TR-ND
Chip Resistor - Surface Mount YAG4758TR-ND
5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4758DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4758DKR-ND
Chip Resistor - Surface Mount YAG4758DKR-ND
5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4758CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4758CT-ND
Chip Resistor - Surface Mount YAG4758CT-ND
5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 5K23, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6311
Res, 5K23, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6311
RES, 5K23, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K23, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6627
Res, 5K23, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6627
RES, 5K23, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K23, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE075K23L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE075K23L
Chip Resistor - Surface Mount RT0603BRE075K23L
RES SMD 5.23KOHM 0.1% 1/10W 0603

RES SMD 5.23KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE075K23L YAG4758TR-ND 58AK6311 RT0603BRE075K23L
Product Name RES 5.23KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 5K23, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details