Yageo USA RES 5.11KOHM 1/10W .1% SMD 0603 RT0603BRE075K11L

Description
RES 5.11KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 5.11KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11KOHM 1/10W .1% SMD 0603 - RT0603BRE075K11L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11KOHM 1/10W .1% SMD 0603
RT0603BRE075K11L
RES 5.11KOHM 1/10W .1% SMD 0603 RT0603BRE075K11L
RES 5.11KOHM 1/10W .1% SMD 0603

RES 5.11KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4756TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4756TR-ND
Chip Resistor - Surface Mount YAG4756TR-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4756CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4756CT-ND
Chip Resistor - Surface Mount YAG4756CT-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4756DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4756DKR-ND
Chip Resistor - Surface Mount YAG4756DKR-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRE075K11L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE075K11L
Resistors - Chip Resistor - Surface Mount RT0603BRE075K11L
RES SMD 5.11KOHM 0.1% 1/10W 0603

RES SMD 5.11KOHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE075K11L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE075K11L
Chip Resistor - Surface Mount RT0603BRE075K11L
RES SMD 5.11KOHM 0.1% 1/10W 0603

RES SMD 5.11KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 5K11, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6626
Res, 5K11, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6626
RES, 5K11, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K11, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRE075K11L YAG4756TR-ND RT0603BRE075K11L RT0603BRE075K11L 59AK6626
Product Name RES 5.11KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 5K11, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details