Yageo USA Chip Resistor - Surface Mount RT0603BRE0759KL

Description
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4755TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4755TR-ND
Chip Resistor - Surface Mount YAG4755TR-ND
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4755DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4755DKR-ND
Chip Resistor - Surface Mount YAG4755DKR-ND
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4755CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4755CT-ND
Chip Resistor - Surface Mount YAG4755CT-ND
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 59.0KOHM 1/10W .1% SMD 0603 - RT0603BRE0759KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0KOHM 1/10W .1% SMD 0603
RT0603BRE0759KL
RES 59.0KOHM 1/10W .1% SMD 0603 RT0603BRE0759KL
RES 59.0KOHM 1/10W .1% SMD 0603

RES 59.0KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE0759KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0759KL
Chip Resistor - Surface Mount RT0603BRE0759KL
RES SMD 59K OHM 0.1% 1/10W 0603

RES SMD 59K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 59K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8245
Res, 59K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8245
RES, 59K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 59K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4755TR-ND RT0603BRE0759KL RT0603BRE0759KL 58AK8245
Product Name Chip Resistor - Surface Mount RES 59.0KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 59K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 0.0220 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details