4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 4.87KOHM 1/10W .1% SMD 0603
RES SMD 4.87KOHM 0.1% 1/10W 0603
RES, 4K87, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.87kohm;
RES, 4K87, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.87kohm;
RES SMD 4.87KOHM 0.1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | YAG4747TR-ND | RT0603BRE074K87L | RT0603BRE074K87L | 59AK0383 | RT0603BRE074K87L |
| Product Name | Chip Resistor - Surface Mount | RES 4.87KOHM 1/10W .1% SMD 0603 | Chip Resistor - Surface Mount | Res, 4K87, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |