Yageo USA Surface Mount Resistors RT0603BRE0747KL

Description
Yageo RT0603BRE0747KL
Request a Quote Datasheet
Description
Yageo RT0603BRE0747KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991655P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991655P
Surface Mount Resistors 1991655P
Yageo RT0603BRE0747KL

Yageo RT0603BRE0747KL

Supplier's Site
Surface Mount Resistors - 1991655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991655
Surface Mount Resistors 1991655
Yageo RT0603BRE0747KL

Yageo RT0603BRE0747KL

Supplier's Site
Surface Mount Resistors - 1991654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991654
Surface Mount Resistors 1991654
Yageo RT0603BRE0747KL

Yageo RT0603BRE0747KL

Supplier's Site
RES 47.0KOHM 1/10W .1% SMD 0603 - RT0603BRE0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0KOHM 1/10W .1% SMD 0603
RT0603BRE0747KL
RES 47.0KOHM 1/10W .1% SMD 0603 RT0603BRE0747KL
RES 47.0KOHM 1/10W .1% SMD 0603

RES 47.0KOHM 1/10W .1% SMD 0603

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRE0747KL
1092834-RT0603BRE0747KL
Chip Resistor - Surface Mount - RT0603BRE0747KL 1092834-RT0603BRE0747KL
Manufacturer: Yageo Win Source Part Number: 1092834-RT0603BRE074 7KL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 47k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092834-RT0603BRE0747KL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 47k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4736TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4736TR-ND
Chip Resistor - Surface Mount YAG4736TR-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4736CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4736CT-ND
Chip Resistor - Surface Mount YAG4736CT-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4736DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4736DKR-ND
Chip Resistor - Surface Mount YAG4736DKR-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-RT0603BRE0747KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRE0747KL
SMD 10W Resistor 52-RT0603BRE0747KL
RES SMD 47K OHM 0.1% 1/10W 0603 Product overview: RT0603BRE0747KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE0747KL can be used for catalog matching and distributor lookup.

RES SMD 47K OHM 0.1% 1/10W 0603 Product overview: RT0603BRE0747KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE0747KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0747KL
Chip Resistor - Surface Mount RT0603BRE0747KL
RES SMD 47K OHM 0.1% 1/10W 0603

RES SMD 47K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 47K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6309
Res, 47K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6309
RES, 47K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 47K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5801
Res, 47K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5801
RES, 47K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 47K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1991655P 1991655 RT0603BRE0747KL 1092834-RT0603BRE0747KL YAG4736TR-ND 52-RT0603BRE0747KL RT0603BRE0747KL 58AK6309 46AK5801
Product Name Surface Mount Resistors Surface Mount Resistors RES 47.0KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount - RT0603BRE0747KL Chip Resistor - Surface Mount SMD 10W Resistor Chip Resistor - Surface Mount Res, 47K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 47K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details