Yageo USA Chip Resistor - Surface Mount RT0603BRE07430RL

Description
430 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
430 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603BRE07430RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE07430RL-ND
Chip Resistor - Surface Mount RT0603BRE07430RL-ND
430 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

430 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 430 OHM 1/10W .1% SMD 0603 - RT0603BRE07430RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/10W .1% SMD 0603
RT0603BRE07430RL
RES 430 OHM 1/10W .1% SMD 0603 RT0603BRE07430RL
RES 430ohm 1/10W .1% SMD 0603

RES 430ohm 1/10W .1% SMD 0603

Supplier's Site
RES SMD 430 OHM 0.1% 1/10W 0603 - 898-RT0603BRE07430RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 430 OHM 0.1% 1/10W 0603
898-RT0603BRE07430RL
RES SMD 430 OHM 0.1% 1/10W 0603 898-RT0603BRE07430RL
RES SMD 430 OHM 0.1% 1/10W 0603

RES SMD 430 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07430RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07430RL
Chip Resistor - Surface Mount RT0603BRE07430RL
RES SMD 430 OHM 0.1% 1/10W 0603

RES SMD 430 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE07430RL-ND RT0603BRE07430RL 898-RT0603BRE07430RL RT0603BRE07430RL
Product Name Chip Resistor - Surface Mount RES 430 OHM 1/10W .1% SMD 0603 RES SMD 430 OHM 0.1% 1/10W 0603 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details