3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 3K OHM 0.1% 1/10W 0603 Product overview: RT0603BRE073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE073KL can be used for catalog matching and distributor lookup.
RES 3.00KOHM 1/10W .1% SMD 0603
RES SMD 3K OHM 0.1% 1/10W 0603
RES, 3K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 3K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
RES SMD 3K OHM 0.1% 1/10W 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG4727TR-ND | 52-RT0603BRE073KL | RT0603BRE073KL | RT0603BRE073KL | 58AK6305 | 46AK5796 | RT0603BRE073KL |
| Product Name | Chip Resistor - Surface Mount | SMD 10W Resistor | RES 3.00KOHM 1/10W .1% SMD 0603 | Resistors - Chip Resistor - Surface Mount | Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Res, 3K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Precision Resistor | |||||
| Technology / Construction | Thin Film (Chip) | Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |