Yageo USA RES 3.74KOHM 1/10W .1% SMD 0603 RT0603BRE073K74L

Description
RES 3.74KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 3.74KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74KOHM 1/10W .1% SMD 0603 - RT0603BRE073K74L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74KOHM 1/10W .1% SMD 0603
RT0603BRE073K74L
RES 3.74KOHM 1/10W .1% SMD 0603 RT0603BRE073K74L
RES 3.74KOHM 1/10W .1% SMD 0603

RES 3.74KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4723TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4723TR-ND
Chip Resistor - Surface Mount YAG4723TR-ND
3.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4723DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4723DKR-ND
Chip Resistor - Surface Mount YAG4723DKR-ND
3.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4723CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4723CT-ND
Chip Resistor - Surface Mount YAG4723CT-ND
3.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 3K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0377
Res, 3K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0377
RES, 3K74, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K74, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 3K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2394
Res, 3K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2394
RES, 3K74, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K74, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRE073K74L YAG4723TR-ND 59AK0377
Product Name RES 3.74KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 3K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details