Yageo USA RES 33.0 OHM 1/10W .1% SMD 0603 RT0603BRE0733RL

Description
RES 33.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 33.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0 OHM 1/10W .1% SMD 0603 - RT0603BRE0733RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/10W .1% SMD 0603
RT0603BRE0733RL
RES 33.0 OHM 1/10W .1% SMD 0603 RT0603BRE0733RL
RES 33.0ohm 1/10W .1% SMD 0603

RES 33.0ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRE0733RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE0733RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRE0733RLCT-ND
RES SMD 33 OHM 0.1% 1/10W 0603

RES SMD 33 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE0733RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE0733RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRE0733RLDKR-ND
RES SMD 33 OHM 0.1% 1/10W 0603

RES SMD 33 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE0733RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE0733RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRE0733RLTR-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 33R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6620
Res, 33R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6620
RES, 33R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3844
Res, 33R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3844
RES, 33R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRE0733RL 13-RT0603BRE0733RLCT-ND 59AK6620
Product Name RES 33.0 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 33R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details