Yageo USA Chip Resistor - Surface Mount RT0603BRE07330RL

Description
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4700TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4700TR-ND
Chip Resistor - Surface Mount YAG4700TR-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4700CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4700CT-ND
Chip Resistor - Surface Mount YAG4700CT-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4700DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4700DKR-ND
Chip Resistor - Surface Mount YAG4700DKR-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 330 OHM 1/10W .1% SMD 0603 - RT0603BRE07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/10W .1% SMD 0603
RT0603BRE07330RL
RES 330 OHM 1/10W .1% SMD 0603 RT0603BRE07330RL
RES 330ohm 1/10W .1% SMD 0603

RES 330ohm 1/10W .1% SMD 0603

Supplier's Site
Res, 330R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2398
Res, 330R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2398
RES, 330R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK5000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK5000
Res, 330R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK5000
RES, 330R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRE07330RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE07330RL
Resistors - Chip Resistor - Surface Mount RT0603BRE07330RL
RES SMD 330 OHM 0.1% 1/10W 0603

RES SMD 330 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07330RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07330RL
Chip Resistor - Surface Mount RT0603BRE07330RL
RES SMD 330 OHM 0.1% 1/10W 0603

RES SMD 330 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4700TR-ND RT0603BRE07330RL 59AK2398 RT0603BRE07330RL RT0603BRE07330RL
Product Name Chip Resistor - Surface Mount RES 330 OHM 1/10W .1% SMD 0603 Res, 330R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details