Yageo USA RES 30.0KOHM 1/10W .1% SMD 0603 RT0603BRE0730KL

Description
RES 30.0KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 30.0KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0KOHM 1/10W .1% SMD 0603 - RT0603BRE0730KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0KOHM 1/10W .1% SMD 0603
RT0603BRE0730KL
RES 30.0KOHM 1/10W .1% SMD 0603 RT0603BRE0730KL
RES 30.0KOHM 1/10W .1% SMD 0603

RES 30.0KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4697TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4697TR-ND
Chip Resistor - Surface Mount YAG4697TR-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4697DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4697DKR-ND
Chip Resistor - Surface Mount YAG4697DKR-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4697CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4697CT-ND
Chip Resistor - Surface Mount YAG4697CT-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRE0730KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0730KL
Chip Resistor - Surface Mount RT0603BRE0730KL
RES SMD 30K OHM 0.1% 1/10W 0603

RES SMD 30K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 30K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5798
Res, 30K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5798
RES, 30K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 30K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 30K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2395
Res, 30K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2395
RES, 30K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRE0730KL YAG4697TR-ND RT0603BRE0730KL 46AK5798 59AK2395
Product Name RES 30.0KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 30K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 30K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data