Yageo USA Chip Resistor - Surface Mount RT0603BRE0730K1L

Description
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4696TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4696TR-ND
Chip Resistor - Surface Mount YAG4696TR-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4696CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4696CT-ND
Chip Resistor - Surface Mount YAG4696CT-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4696DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4696DKR-ND
Chip Resistor - Surface Mount YAG4696DKR-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 30.1KOHM 1/10W .1% SMD 0603 - RT0603BRE0730K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1KOHM 1/10W .1% SMD 0603
RT0603BRE0730K1L
RES 30.1KOHM 1/10W .1% SMD 0603 RT0603BRE0730K1L
RES 30.1KOHM 1/10W .1% SMD 0603

RES 30.1KOHM 1/10W .1% SMD 0603

Supplier's Site
Res, 30K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4522
Res, 30K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4522
RES, 30K1, 0.1%, 0.1W, THIN FILM, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.1W, THIN FILM, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE0730K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0730K1L
Chip Resistor - Surface Mount RT0603BRE0730K1L
RES SMD 30.1KOHM 0.1% 1/10W 0603

RES SMD 30.1KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 30.1K OHM 0.1% 1/10W - 898-RT0603BRE0730K1L - Utmel Electronic Limited
Hong Kong, China
RES SMD 30.1K OHM 0.1% 1/10W
898-RT0603BRE0730K1L
RES SMD 30.1K OHM 0.1% 1/10W 898-RT0603BRE0730K1L
RES SMD 30.1K OHM 0.1% 1/10W

RES SMD 30.1K OHM 0.1% 1/10W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4696TR-ND RT0603BRE0730K1L 59AK4522 RT0603BRE0730K1L 898-RT0603BRE0730K1L
Product Name Chip Resistor - Surface Mount RES 30.1KOHM 1/10W .1% SMD 0603 Res, 30K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount RES SMD 30.1K OHM 0.1% 1/10W
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details