Yageo USA Chip Resistor - Surface Mount RT0603BRE072K74L

Description
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4689TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4689TR-ND
Chip Resistor - Surface Mount YAG4689TR-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4689DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4689DKR-ND
Chip Resistor - Surface Mount YAG4689DKR-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4689CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4689CT-ND
Chip Resistor - Surface Mount YAG4689CT-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 2.74KOHM 1/10W .1% SMD 0603 - RT0603BRE072K74L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74KOHM 1/10W .1% SMD 0603
RT0603BRE072K74L
RES 2.74KOHM 1/10W .1% SMD 0603 RT0603BRE072K74L
RES 2.74KOHM 1/10W .1% SMD 0603

RES 2.74KOHM 1/10W .1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRE072K74L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE072K74L
Resistors - Chip Resistor - Surface Mount RT0603BRE072K74L
RES SMD 2.74KOHM 0.1% 1/10W 0603

RES SMD 2.74KOHM 0.1% 1/10W 0603

Supplier's Site
Res, 2K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4511
Res, 2K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4511
RES, 2K74, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4512
Res, 2K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4512
RES, 2K74, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG4689TR-ND RT0603BRE072K74L RT0603BRE072K74L 59AK4511
Product Name Chip Resistor - Surface Mount RES 2.74KOHM 1/10W .1% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 2K74, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2-1614971-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details