Yageo USA SMD 10W Resistor RT0603BRE072K2L

Description
RES SMD 2.2K OHM 0.1% 1/10W 0603 Product overview: RT0603BRE072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE072K2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.2K OHM 0.1% 1/10W 0603 Product overview: RT0603BRE072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE072K2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-RT0603BRE072K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRE072K2L
SMD 10W Resistor 52-RT0603BRE072K2L
RES SMD 2.2K OHM 0.1% 1/10W 0603 Product overview: RT0603BRE072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE072K2L can be used for catalog matching and distributor lookup.

RES SMD 2.2K OHM 0.1% 1/10W 0603 Product overview: RT0603BRE072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE072K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.20KOHM 1/10W .1% SMD 0603 - RT0603BRE072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20KOHM 1/10W .1% SMD 0603
RT0603BRE072K2L
RES 2.20KOHM 1/10W .1% SMD 0603 RT0603BRE072K2L
RES 2.20KOHM 1/10W .1% SMD 0603

RES 2.20KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4684TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4684TR-ND
Chip Resistor - Surface Mount YAG4684TR-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4684DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4684DKR-ND
Chip Resistor - Surface Mount YAG4684DKR-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4684CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4684CT-ND
Chip Resistor - Surface Mount YAG4684CT-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 2K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2385
Res, 2K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2385
RES, 2K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE072K2L
Chip Resistor - Surface Mount RT0603BRE072K2L
RES SMD 2.2K OHM 0.1% 1/10W 0603

RES SMD 2.2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0603BRE072K2L RT0603BRE072K2L YAG4684TR-ND 59AK2385 RT0603BRE072K2L
Product Name SMD 10W Resistor RES 2.20KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 2K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details