Yageo USA Chip Resistor - Surface Mount RT0603BRE0728KL

Description
28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4680TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4680TR-ND
Chip Resistor - Surface Mount YAG4680TR-ND
28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4680DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4680DKR-ND
Chip Resistor - Surface Mount YAG4680DKR-ND
28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4680CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4680CT-ND
Chip Resistor - Surface Mount YAG4680CT-ND
28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 28.0KOHM 1/10W .1% SMD 0603 - RT0603BRE0728KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0KOHM 1/10W .1% SMD 0603
RT0603BRE0728KL
RES 28.0KOHM 1/10W .1% SMD 0603 RT0603BRE0728KL
RES 28.0KOHM 1/10W .1% SMD 0603

RES 28.0KOHM 1/10W .1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRE0728KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE0728KL
Resistors - Chip Resistor - Surface Mount RT0603BRE0728KL
RES SMD 28K OHM 0.1% 1/10W 0603

RES SMD 28K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 28K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4519
Res, 28K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4519
RES, 28K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 28K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE0728KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0728KL
Chip Resistor - Surface Mount RT0603BRE0728KL
RES SMD 28K OHM 0.1% 1/10W 0603

RES SMD 28K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4680TR-ND RT0603BRE0728KL RT0603BRE0728KL 59AK4519 RT0603BRE0728KL
Product Name Chip Resistor - Surface Mount RES 28.0KOHM 1/10W .1% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 28K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details