Yageo USA RES 28.7KOHM 1/10W .1% SMD 0603 RT0603BRE0728K7L

Description
RES 28.7KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 28.7KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7KOHM 1/10W .1% SMD 0603 - RT0603BRE0728K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7KOHM 1/10W .1% SMD 0603
RT0603BRE0728K7L
RES 28.7KOHM 1/10W .1% SMD 0603 RT0603BRE0728K7L
RES 28.7KOHM 1/10W .1% SMD 0603

RES 28.7KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE0728K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE0728K7L-ND
Chip Resistor - Surface Mount RT0603BRE0728K7L-ND
28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 28K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4520
Res, 28K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4520
RES, 28K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 28K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6613
Res, 28K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6613
RES, 28K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 28K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
High Precision-High Stability Chip Resistor Thin Film 0603 28.7kOhm 0.1% Paper T/R - 898-RT0603BRE0728K7L - Utmel Electronic Limited
Hong Kong, China
High Precision-High Stability Chip Resistor Thin Film 0603 28.7kOhm 0.1% Paper T/R
898-RT0603BRE0728K7L
High Precision-High Stability Chip Resistor Thin Film 0603 28.7kOhm 0.1% Paper T/R 898-RT0603BRE0728K7L
High Precision-High Stability Chip Resistor Thin Film 0603 28.7kOhm 0.1% Paper T/R

High Precision-High Stability Chip Resistor Thin Film 0603 28.7kOhm 0.1% Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE0728K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0728K7L
Chip Resistor - Surface Mount RT0603BRE0728K7L
RES SMD 28.7KOHM 0.1% 1/10W 0603

RES SMD 28.7KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE0728K7L RT0603BRE0728K7L-ND 59AK4520 898-RT0603BRE0728K7L RT0603BRE0728K7L
Product Name RES 28.7KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 28K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo High Precision-High Stability Chip Resistor Thin Film 0603 28.7kOhm 0.1% Paper T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details